SS-01-FD Switches, Relays & Solenoids by Omron

MICROSWITCH 0.1A PIN SPDT PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.90
-
Buy Now
Logo for Sager
Sager
from US$2.08
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Pin Plunger
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 100mA
Contact Voltage DC Nom 30VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 0.49N

Alternative Descriptions

Basic Switch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.1A 125VAC 30VDC 0.49N Screw Mount/Through Hole | Avnet America
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components SS-01-FD | RS Americas
SNAP ACT SW SPDT 0.1A 125V | TTI Europe
Basic / Snap Action Switches Subminiature Basic Switch | Sager
MICROSWITCH, 0.1A, PIN, SPDT, PCB | Farnell
SUBMINIATURE BASIC SWITCH | Power and Signal Group
SUB MINIATURE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SS-01-FD?

Additional datasheets, footprints and schematics for SS-01-FD are listed on our Part Details page. You can also find images and similar parts to SS-01-FD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SS-01-FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01-FD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SS-01-FD fall under?

The SS-01-FD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to SS-01-FD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01-FD you can contact the distributor directly for product support, shipping queries etc.

Is the SS-01-FD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SS-01-FD have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for SS-01-FD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SS-01-FD often in real-time on the comparison pages.

What if I can't find stock of SS-01-FD?

You can fill out our help required form which you can use to request a quote for SS-01-FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay