Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
826
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
33,500
in stock
|
Buy Now | |
Sager
from US$2.11
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
2,331
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
297
in stock
|
Buy Now | |
Rapid Electronics
from US$48.39
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
99
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
element14
from US$3.21
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Farnell
from US$2.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Microswitch Pin Plunger Spdt 100Ma 125V | Newark Electronics |
Basic / Snap Action Switches Pin plunger 150gf 0.1A SPDT Solder | Sager |
Switch, Pin Plunger, 150 g, 0.1 A, 125 VAC, -25 to +85 deg.C, Series | Omron Electronic Components SS-01 | RS Americas |
Switch,SPDT,pin plunger,solder term,0.1A | RS |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 1.47N, Pin Plunger | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 0.1A 125VAC 30VDC 1.47N Screw Mount | Avnet America |
MICROSWITCH, SPDT, PIN, 30VDC, 0.1A | element14 |
SNAP ACT SW | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01?
Additional datasheets, footprints and schematics for SS-01 are listed on our Part Details page. You can also find images and similar parts to SS-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01 fall under?
The SS-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, RS and Distrelec have stock available or on a lead time for SS-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01 often in real-time on the comparison pages.
What if I can't find stock of SS-01?
You can fill out our help required form which you can use to request a quote for SS-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.