Status: | Active |
---|---|
Series: | SRV05-4 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
9,987
in stock
|
Buy Now | |
element14
from US$1.10
|
9,987
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
2,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | SRV05-4 |
---|---|
Compliance | Pb-free |
Interface | DVI General I/O USB 2.0 |
Number of Lines | 6 |
Direction | Unidirectional |
C Max (pF) | 3 5 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 5 |
PPK Max (W) | 300 |
Package Type | TSOP-6 |
TVS DIODES | Farnell |
DIODE, ESD PROTECTION, 5V, TSOP-6 | element14 |
Esd Protection Diodes With Low Clamping Voltage/Reel Rohs Compliant: Yes |Onsemi SRV05-4MR6T1G | Newark Electronics |
SRV05 Series 17.5 V 5A 300 W Surface Mount ESD Protection Diode Array - TSOP-6 | Future Electronics |
ESD Suppressor Diode Arrays 15KV 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a SRV05-4MR6T1G?
Additional datasheets, footprints and schematics for SRV05-4MR6T1G are listed on our Part Details page. You can also find images and similar parts to SRV05-4MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRV05-4MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRV05-4MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRV05-4MR6T1G fall under?
The SRV05-4MR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SRV05-4MR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRV05-4MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SRV05-4MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SRV05-4MR6T1G have stock available?
Authorised distributors including Farnell, element14, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for SRV05-4MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRV05-4MR6T1G often in real-time on the comparison pages.
What if I can't find stock of SRV05-4MR6T1G?
You can fill out our help required form which you can use to request a quote for SRV05-4MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.