Status: | Unknown |
---|---|
Series: | SRV05 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
183,000
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
14,850
in stock
|
Buy Now | |
Micros
from US$0.22
|
10,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
272
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 6V |
Power Dissipation Pd | 150W |
Product Range | SRV05 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
SRV05 Series Bi-Directional Surface Mount TVS Diode - SOT-23-6 | Future Electronics |
TVS Diode Array, Quad Uni-Directional, 150W, 6-Pin SOT-23, SRV05 Series | Littelfuse SRV05-4HTG | RS Americas |
4xTVS | Micros |
Esd Protection Array, 6V, Sot-23-6 | Newark Electronics |
ESD Protection ARRAY SOT23-6 | Rutronik |
ESD PROTECTION ARRAY, 6V, SOT-23-6, FULL REEL | element14 |
TVS DIODE ARRAY, 6V, 2.4PF, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a SRV05-4HTG?
Additional datasheets, footprints and schematics for SRV05-4HTG are listed on our Part Details page. You can also find images and similar parts to SRV05-4HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRV05-4HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRV05-4HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRV05-4HTG fall under?
The SRV05-4HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SRV05-4HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRV05-4HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SRV05-4HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRV05-4HTG have stock available?
Authorised distributors including Future Electronics, RS Americas, Micros, Newark Electronics and Rutronik have stock available or on a lead time for SRV05-4HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRV05-4HTG often in real-time on the comparison pages.
What if I can't find stock of SRV05-4HTG?
You can fill out our help required form which you can use to request a quote for SRV05-4HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.