Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.92
|
100
in stock
|
Buy Now | |
element14
from US$4.12
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.13
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$4.97
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
-
|
Buy Now | |
Distrelec
from US$115.41
|
-
|
Buy Now |
Accessory Type | Nozzle |
---|---|
For Use With | DS017 PT109 & US140 Desoldering Pump |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tip / Nozzle Length | 13.6mm |
Tip / Nozzle O.D. | 3.2mm |
SPARE NOZZLE, FOR DS017 | element14 |
Desoldering Tip | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SRT12?
Additional datasheets, footprints and schematics for SRT12 are listed on our Part Details page. You can also find images and similar parts to SRT12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRT12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRT12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRT12 fall under?
The SRT12 is listed under Tools & Maintenance > Soldering > Desoldering Tools.
Can I view similar or alternative parts?
You can view similar parts to SRT12 when available in the Desoldering Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRT12 you can contact the distributor directly for product support, shipping queries etc.
Is the SRT12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRT12 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for SRT12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRT12 often in real-time on the comparison pages.
What if I can't find stock of SRT12?
You can fill out our help required form which you can use to request a quote for SRT12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.