Status: | Unknown |
---|---|
Series: | SRS6 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.27
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
20,931
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
6,977
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
PCB Support Type | Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 11.1mm |
External Width | 7.1mm |
Product Range | SRS6 Series |
SVHC | No SVHC (15-Jan-2019) |
Bore Size | 3.9mm |
External Diameter | 7.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Material | Nylon 6.6 |
Overall Length | 11.1mm |
Thread Size - Imperial | No.6 |
Thread Size - Metric | M3.5 |
Wire Diameter | 7.1mm |
SpacerSlf Ret6 ScrNat7/16 in Spc | Heilind Electronics |
Self Retaining Spacer, Nylon 6.6, 11.1Mm | Newark Electronics |
SELF RETAINING SPACER, NYLON 6.6, 11.1MM | Farnell |
SRS Series Natural Nylon .4375 inch Self-Retaining Spacer for #6 Screw | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a SRS-6-7-01?
Additional datasheets, footprints and schematics for SRS-6-7-01 are listed on our Part Details page. You can also find images and similar parts to SRS-6-7-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRS-6-7-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRS-6-7-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRS-6-7-01 fall under?
The SRS-6-7-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SRS-6-7-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRS-6-7-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SRS-6-7-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRS-6-7-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for SRS-6-7-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRS-6-7-01 often in real-time on the comparison pages.
What if I can't find stock of SRS-6-7-01?
You can fill out our help required form which you can use to request a quote for SRS-6-7-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.