Status: | Unknown |
---|---|
Series: | SRS6 Series |
RoHS: | Unknown |
Prices starting from US$0.13
PCB Support Type | Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 9.5mm |
External Width | 7.1mm |
Product Range | SRS6 Series |
SVHC | No SVHC (15-Jan-2019) |
Bore Size | 3.9mm |
External Diameter | 7.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Material | Nylon 6.6 |
Overall Length | 9.5mm |
Thread Size - Imperial | No.6 |
Thread Size - Metric | M3.5 |
Wire Diameter | 7.1mm |
SpacerSlf Ret6 ScrNat3/8 in Spc | Heilind Electronics |
Self Retaining Spacer, Nylon 6.6, 9.5Mm | Newark Electronics |
SRS Series Natural Nylon 0.375 inch Self-Retaining Spacer for #6 Screw | Future Electronics |
Spacer, self-retaining, 3/8 inch length, for #6 screw | Essentra Components SRS6-6-01 | RS Americas |
SELF RETAINING SPACER, NYLON 6.6, 9.5MM | Farnell |
Where can I find additional details, specifications and documents for a SRS-6-6-01?
Additional datasheets, footprints and schematics for SRS-6-6-01 are listed on our Part Details page. You can also find images and similar parts to SRS-6-6-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRS-6-6-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRS-6-6-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRS-6-6-01 fall under?
The SRS-6-6-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SRS-6-6-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRS-6-6-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SRS-6-6-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRS-6-6-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for SRS-6-6-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRS-6-6-01 often in real-time on the comparison pages.
What if I can't find stock of SRS-6-6-01?
You can fill out our help required form which you can use to request a quote for SRS-6-6-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.