Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 100mm |
---|---|
SVHC | No SVHC (19-Dec-2011) |
External Diameter | 7.1mm |
Fastener Material | Nylon 6.6 |
Material | Nylon 6.6 |
SRS Series Natural Nylon 0.625 inch Self-Retaining Spacer for #6 Screw | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a SRS-6-10-01?
Additional datasheets, footprints and schematics for SRS-6-10-01 are listed on our Part Details page. You can also find images and similar parts to SRS-6-10-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRS-6-10-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRS-6-10-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRS-6-10-01 fall under?
The SRS-6-10-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SRS-6-10-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRS-6-10-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SRS-6-10-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRS-6-10-01 have stock available?
Authorised distributors including Future Electronics, RS Americas and Farnell have stock available or on a lead time for SRS-6-10-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRS-6-10-01 often in real-time on the comparison pages.
What if I can't find stock of SRS-6-10-01?
You can fill out our help required form which you can use to request a quote for SRS-6-10-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.