Status: | Unknown |
---|---|
Series: | SRS4 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.13
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
1,509
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
503
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
37
in stock
|
Buy Now | |
element14
from US$8.04
|
37
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now |
PCB Support Type | Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 12.7mm |
External Width | 6.4mm |
Product Range | SRS4 Series |
SVHC | No SVHC (15-Jan-2019) |
Bore Size | 3.2mm |
External Diameter | 6.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Material | Nylon 6.6 |
Overall Length | 12.7mm |
Thread Size - Metric | M3 |
Wire Diameter | 6.4mm |
SpacerSlf Ret 4 ScrNat1/2 in Spc | Heilind Electronics |
Self Retaining Spacer, Nylon 6.6, 12.7Mm | Newark Electronics |
SELF RETAINING SPACER, NYLON 6.6, 12.7MM | element14 |
Self-Retaining Spacer #4 Screw Natural 1/2",https://www.futureelectronics.com/p/7016386?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a SRS-4-8-01?
Additional datasheets, footprints and schematics for SRS-4-8-01 are listed on our Part Details page. You can also find images and similar parts to SRS-4-8-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRS-4-8-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRS-4-8-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRS-4-8-01 fall under?
The SRS-4-8-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SRS-4-8-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRS-4-8-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SRS-4-8-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRS-4-8-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRS-4-8-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRS-4-8-01 often in real-time on the comparison pages.
What if I can't find stock of SRS-4-8-01?
You can fill out our help required form which you can use to request a quote for SRS-4-8-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.