Status: | Unknown |
---|---|
Series: | SRS4 Series |
RoHS: | Compliant |
Prices starting from US$0.08
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.4mm |
Inner Diameter | 3.2mm |
Overall Length | 3.2mm |
Product Range | SRS4 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
SRS Series Natural Nylon .125 inch Self-Retaining Spacer for #4 Screw | Future Electronics |
Self retaining PCB spacer, M3 x 3.2mm H | RS |
Spacer, Self Retaining, #4 SCR, NAT, 1/8 Inch SPC | Essentra Components SRS4-2-01 | RS Americas |
Spacer, Round, Nylon 6.6, Screw, Pk25 | Newark Electronics |
SPACER, ROUND, NYLON 6.6, SCREW, PK25 | element14 |
Where can I find additional details, specifications and documents for a SRS-4-2-01?
Additional datasheets, footprints and schematics for SRS-4-2-01 are listed on our Part Details page. You can also find images and similar parts to SRS-4-2-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRS-4-2-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRS-4-2-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRS-4-2-01 fall under?
The SRS-4-2-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to SRS-4-2-01 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRS-4-2-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SRS-4-2-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRS-4-2-01 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SRS-4-2-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRS-4-2-01 often in real-time on the comparison pages.
What if I can't find stock of SRS-4-2-01?
You can fill out our help required form which you can use to request a quote for SRS-4-2-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.