Status: | Unknown |
---|---|
Series: | SRPE Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.314" |
---|---|
External Diameter - Metric | 8mm |
Wrap Material | Polyethylene |
Wrap Colour | Natural |
Reel Length (Imperial) | 33ft |
Reel Length (Metric) | 10m |
Bundle Dia Min - Imperial | 0.236" |
Bundle Dia Max - Imperial | 2.362" |
Bundle Dia Min - Metric | 6mm |
Bundle Dia Max - Metric | 60mm |
Product Range | SRPE Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Spiral Wrap |
Cable Diameter Max | 60mm |
Cable Diameter Min | 6mm |
Colour | Natural |
External Diameter | 8mm |
Flammability Rating | UL94 HB |
Material | Polyethylene |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Spiral Wrap, Natural, 6-60Mm, 10M | Newark Electronics |
SPIRAL WRAP, NATURAL, 6-60MM, 10M | element14 |
Where can I find additional details, specifications and documents for a SRPE-8-9-C?
Additional datasheets, footprints and schematics for SRPE-8-9-C are listed on our Part Details page. You can also find images and similar parts to SRPE-8-9-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRPE-8-9-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRPE-8-9-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRPE-8-9-C fall under?
The SRPE-8-9-C is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SRPE-8-9-C when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRPE-8-9-C you can contact the distributor directly for product support, shipping queries etc.
Is the SRPE-8-9-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRPE-8-9-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SRPE-8-9-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRPE-8-9-C often in real-time on the comparison pages.
What if I can't find stock of SRPE-8-9-C?
You can fill out our help required form which you can use to request a quote for SRPE-8-9-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.