SRP0520-1R0K by Bourns Electronics

INDUCTOR, 1UH, SHIELDED, 8.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
164
in stock
Buy Now
Logo for element14
element14
from US$0.42
164
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.55
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Inductor, Ind,5.4x5.1x2mm,1uH10%,8.5A, Shd, SMD | Bourns SRP0520-1R0K | RS Americas
Bourns Inductor, SMD, 1uH, 8.5A, 51MHz, 14.2mOhm | Distrelec
Ind,5.4X5.1X2Mm,1Uh±10%,8.5A,shd,smd |Bourns SRP0520-1R0K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP0520-1R0K?

Additional datasheets, footprints and schematics for SRP0520-1R0K are listed on our Part Details page. You can also find images and similar parts to SRP0520-1R0K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP0520-1R0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP0520-1R0K price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP0520-1R0K you can contact the distributor directly for product support, shipping queries etc.

Is the SRP0520-1R0K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP0520-1R0K have stock available?

Authorised distributors including element14, Farnell, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for SRP0520-1R0K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP0520-1R0K often in real-time on the comparison pages.

What if I can't find stock of SRP0520-1R0K?

You can fill out our help required form which you can use to request a quote for SRP0520-1R0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay