Status: | Unknown |
---|---|
Series: | SRL Series |
RoHS: | Unknown |
Prices starting from US$7.82
Distributor | Stock | ||
---|---|---|---|
element14
from US$7.82
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST-NO |
Product Range | SRL Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Flat |
Bezel Depth | 5mm |
Bezel Diameter | 22mm |
Contact Current AC Max | 4A |
Contact Current Rating | 4A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250VAC |
External Depth | 40.85mm |
External Length / Height | 12.4mm |
External Width | 18mm |
Flammability Rating | UL94V-0 |
Full Angle | 0° |
Material | Polyester G. F. (PBT) |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 2Ways |
No. of Wafers per Switch Max | 5 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 3.4mm |
Panel Cutout Size | 13A/F x 16 mm |
Proof Voltage | 3kV |
Keyswitch, DPST NO 1 POS Random Key | element14 |
Where can I find additional details, specifications and documents for a SRLM-5-S-D?
Additional datasheets, footprints and schematics for SRLM-5-S-D are listed on our Part Details page. You can also find images and similar parts to SRLM-5-S-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRLM-5-S-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRLM-5-S-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRLM-5-S-D fall under?
The SRLM-5-S-D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRLM-5-S-D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRLM-5-S-D you can contact the distributor directly for product support, shipping queries etc.
Is the SRLM-5-S-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRLM-5-S-D have stock available?
Authorised distributors including element14 have stock available or on a lead time for SRLM-5-S-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRLM-5-S-D often in real-time on the comparison pages.
What if I can't find stock of SRLM-5-S-D?
You can fill out our help required form which you can use to request a quote for SRLM-5-S-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.