Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | - |
Contact Material | Copper |
Contact Plating | Nickel Plated Contacts |
Connector Shell Size | 32A |
No. of Rows | - |
Connector Type | Rectangular |
Contact Termination | Crimp |
Receptacle, Strike, Right Angle Pcb, 32 Position | Newark Electronics |
RECEPTACLE, STRIKE, R/A PCB, 32 WAY | Farnell |
Where can I find additional details, specifications and documents for a SRK13-MDA-32A?
Additional datasheets, footprints and schematics for SRK13-MDA-32A are listed on our Part Details page. You can also find images and similar parts to SRK13-MDA-32A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK13-MDA-32A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK13-MDA-32A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK13-MDA-32A fall under?
The SRK13-MDA-32A is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to SRK13-MDA-32A when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK13-MDA-32A you can contact the distributor directly for product support, shipping queries etc.
Is the SRK13-MDA-32A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK13-MDA-32A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SRK13-MDA-32A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK13-MDA-32A often in real-time on the comparison pages.
What if I can't find stock of SRK13-MDA-32A?
You can fill out our help required form which you can use to request a quote for SRK13-MDA-32A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.