Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Product Range | - |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | - |
Contact Material | Copper |
Contact Plating | Nickel Plated Contacts |
Connector Shell Size | 36A |
No. of Rows | - |
Contact Termination | Crimp |
For Use With | Deutsch STRIKE Series Contacts |
No. of Positions | 36Ways |
PLUG, STRIKE, FULL SIZE, 36WAY | Farnell |
Plug, Strike, Full Size, 36 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a SRK06-FLA-36A-001?
Additional datasheets, footprints and schematics for SRK06-FLA-36A-001 are listed on our Part Details page. You can also find images and similar parts to SRK06-FLA-36A-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK06-FLA-36A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK06-FLA-36A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK06-FLA-36A-001 fall under?
The SRK06-FLA-36A-001 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Inserts Less Contacts.
Can I view similar or alternative parts?
You can view similar parts to SRK06-FLA-36A-001 when available in the Rectangular Power Connector Inserts Less Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK06-FLA-36A-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SRK06-FLA-36A-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK06-FLA-36A-001 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SRK06-FLA-36A-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK06-FLA-36A-001 often in real-time on the comparison pages.
What if I can't find stock of SRK06-FLA-36A-001?
You can fill out our help required form which you can use to request a quote for SRK06-FLA-36A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.