Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.98
|
No stock
|
Buy Now |
Supply Voltage DC Min | 9V |
---|---|
Supply Voltage DC Max | 30V |
Sensor Terminals | Connector |
Sensor Housing | Flange Mount |
Output Configuration | Analogue |
Output Voltage Min | - |
Switching Speed | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
SENSOR, ROTARY, HE, 360DEG, DUAL IN/OUT | Farnell |
Where can I find additional details, specifications and documents for a SRH220DR/360/360/A1/5/D/A?
Additional datasheets, footprints and schematics for SRH220DR/360/360/A1/5/D/A are listed on our Part Details page. You can also find images and similar parts to SRH220DR/360/360/A1/5/D/A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRH220DR/360/360/A1/5/D/A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRH220DR/360/360/A1/5/D/A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRH220DR/360/360/A1/5/D/A fall under?
The SRH220DR/360/360/A1/5/D/A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SRH220DR/360/360/A1/5/D/A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRH220DR/360/360/A1/5/D/A you can contact the distributor directly for product support, shipping queries etc.
Is the SRH220DR/360/360/A1/5/D/A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRH220DR/360/360/A1/5/D/A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SRH220DR/360/360/A1/5/D/A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRH220DR/360/360/A1/5/D/A often in real-time on the comparison pages.
What if I can't find stock of SRH220DR/360/360/A1/5/D/A?
You can fill out our help required form which you can use to request a quote for SRH220DR/360/360/A1/5/D/A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.