Status: | Unknown |
---|---|
Series: | SRF1280 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
128
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
463
in stock
|
Buy Now | |
element14
from US$0.90
|
128
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now |
Product Range | SRF1280 Series |
---|---|
Inductance Parallel | 47µH |
RMS Current - Parallel | 2.95A |
Saturation Current - Parallel | 5.28A |
Coupled Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max - Parallel | 0.0898ohm |
SVHC | No SVHC (15-Jan-2018) |
47 UH 20% 2.95A | TTI Europe |
Power Inductor, 47Uh, 2.95A, 20% | Newark Electronics |
INDUCTOR, DUAL, 47UH PARA., POWER | element14 |
Inductor, Coupled, 47 uH, 89.8 Milliohm, 2.95 A, 12.5mm x 12.5mm x 8mm | Avnet Abacus |
SRF1280 WireWound SMDinductor w/FerriteCore,188(SER)uH,47(Parallel)uH +/-20%Dual | Bourns SRF1280-470M | RS Americas |
Where can I find additional details, specifications and documents for a SRF1280-470M?
Additional datasheets, footprints and schematics for SRF1280-470M are listed on our Part Details page. You can also find images and similar parts to SRF1280-470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF1280-470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF1280-470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF1280-470M fall under?
The SRF1280-470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF1280-470M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF1280-470M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF1280-470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF1280-470M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRF1280-470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF1280-470M often in real-time on the comparison pages.
What if I can't find stock of SRF1280-470M?
You can fill out our help required form which you can use to request a quote for SRF1280-470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.