Status: | Unknown |
---|---|
Series: | SRF1260 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
634
in stock
|
Buy Now | |
element14
from US$0.65
|
634
in stock
|
Buy Now | |
Farnell
from US$0.64
|
634
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SRF1260 Series |
---|---|
Inductance Parallel | 10µH |
RMS Current - Parallel | 5.35A |
Saturation Current - Parallel | 7.17A |
Coupled Inductor Case | 12.5mm x 12.5mm x 6mm |
DC Resistance Max - Parallel | 0.0246ohm |
SVHC | No SVHC (15-Jan-2018) |
Inductor SMD shielded 10uH | RS |
Inductor, Dual, 10Uh Para., Power | Newark Electronics |
INDUCTOR, DUAL, 10UH PARA., POWER | element14 |
Inductor, Coupled, 10 uH, 24.6 Milliohm, 5.35 A, 12.5mm x 12.5mm x 6mm | Avnet America |
WireWound SMD Inductor w/ Ferrite Core,3.3 mH +/-20% Dual 7.17A Idc | Bourns SRF1260-100M | RS Americas |
10 UH 20% 5.35A | TTI Europe |
Where can I find additional details, specifications and documents for a SRF1260-100M?
Additional datasheets, footprints and schematics for SRF1260-100M are listed on our Part Details page. You can also find images and similar parts to SRF1260-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF1260-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF1260-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF1260-100M fall under?
The SRF1260-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF1260-100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF1260-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF1260-100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF1260-100M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRF1260-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF1260-100M often in real-time on the comparison pages.
What if I can't find stock of SRF1260-100M?
You can fill out our help required form which you can use to request a quote for SRF1260-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.