Status: | Unknown |
---|---|
Series: | SRF0703 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
17,941
in stock
|
Buy Now | |
element14
from US$0.39
|
17,941
in stock
|
Buy Now | |
Farnell
from US$0.32
|
17,941
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Product Range | SRF0703 Series |
---|---|
Inductance Parallel | 220µH |
RMS Current - Parallel | 520mA |
Saturation Current - Parallel | 530mA |
Coupled Inductor Case | 7.6mm x 7.6mm x 3.4mm |
DC Resistance Max - Parallel | 1.48ohm |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Dual, 220Uh Para., Power | Newark Electronics |
INDUCTOR, DUAL, 220UH PARA., POWER | element14 |
Inductor Power dual winding SMD 220uH | RS |
Inductor, Coupled, 220 uH, 1.48 Ohm, 520 mA, 7.6mm x 7.6mm x 3.4mm | Avnet Abacus |
220 UH 20% .52A | TTI Europe |
Where can I find additional details, specifications and documents for a SRF0703-221M?
Additional datasheets, footprints and schematics for SRF0703-221M are listed on our Part Details page. You can also find images and similar parts to SRF0703-221M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0703-221M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0703-221M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0703-221M fall under?
The SRF0703-221M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF0703-221M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0703-221M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0703-221M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0703-221M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for SRF0703-221M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0703-221M often in real-time on the comparison pages.
What if I can't find stock of SRF0703-221M?
You can fill out our help required form which you can use to request a quote for SRF0703-221M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.