SRF0703-220M Inductors & Filters by Bourns Electronics

POWER INDUCTOR 22UH 1.62A 20%

Status: Unknown
Series: SRF0703 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
496
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.36
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
496
in stock
Buy Now
Logo for element14
element14
from US$0.37
496
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range SRF0703 Series
Inductance Parallel 22µH
RMS Current Parallel 1.62A
Saturation Current Parallel 1.67A
Coupled Inductor Case 7.6mm x 7.6mm x 3.4mm
Core Material Ferrite

Alternative Descriptions

22 UH 20% 1.62A | TTI Europe
Inductor, Dual, 22Uh Para., Power | Newark Electronics
INDUCTOR, DUAL, 22UH PARA., POWER | element14
Inductor, Coupled, 22 uH, 150 Milliohm, 1.62 A, 7.6mm x 7.6mm x 3.4mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRF0703-220M?

Additional datasheets, footprints and schematics for SRF0703-220M are listed on our Part Details page. You can also find images and similar parts to SRF0703-220M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRF0703-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0703-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRF0703-220M fall under?

The SRF0703-220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRF0703-220M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0703-220M you can contact the distributor directly for product support, shipping queries etc.

Is the SRF0703-220M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRF0703-220M have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRF0703-220M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRF0703-220M often in real-time on the comparison pages.

What if I can't find stock of SRF0703-220M?

You can fill out our help required form which you can use to request a quote for SRF0703-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay