Status: | Unknown |
---|---|
Series: | SRDR Series |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.49
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Colour | Grey |
External Length | 1.83m |
External Width | 50.8mm |
Product Range | SRDR Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a SRDR-50?
Additional datasheets, footprints and schematics for SRDR-50 are listed on our Part Details page. You can also find images and similar parts to SRDR-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDR-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDR-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDR-50 fall under?
The SRDR-50 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to SRDR-50 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDR-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SRDR-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRDR-50 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SRDR-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDR-50 often in real-time on the comparison pages.
What if I can't find stock of SRDR-50?
You can fill out our help required form which you can use to request a quote for SRDR-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.