Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | 600W |
Product Range | - |
Automotive Qualification Standard | - |
Esd Protection Diode, 3.3V, Soic | Newark Electronics |
ESD PROTECTION DIODE, 3.3V, SOIC | element14 |
SRDA3.3 Series 8pF 35A Diode Array | Future Electronics |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SRDA3.3-4BTG.?
Additional datasheets, footprints and schematics for SRDA3.3-4BTG. are listed on our Part Details page. You can also find images and similar parts to SRDA3.3-4BTG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDA3.3-4BTG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDA3.3-4BTG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDA3.3-4BTG. fall under?
The SRDA3.3-4BTG. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SRDA3.3-4BTG. when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDA3.3-4BTG. you can contact the distributor directly for product support, shipping queries etc.
Is the SRDA3.3-4BTG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRDA3.3-4BTG. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for SRDA3.3-4BTG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDA3.3-4BTG. often in real-time on the comparison pages.
What if I can't find stock of SRDA3.3-4BTG.?
You can fill out our help required form which you can use to request a quote for SRDA3.3-4BTG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.