SRDA3.3-4.TBT Fuses & Circuit Protection by Semtech Corporation

TVS DIODE ARRAY 500W 3.3V SOIC FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
112,500 units
Buy Now
Logo for Avnet Europe Avnet Europe
20,000 units
Buy Now
Logo for Avnet America Avnet America
17,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
6,028 units
Buy Now
Logo for Chip One Stop Chip One Stop
4,860 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
4,860 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
40 units
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clamping Voltage Vc Max 15V
Diode Case Style SOIC
No. of Pins 8Pins
Operating Voltage 3.3V
Power Dissipation Pd 500W
Product Range -
Automotive Qualification Standard -

Alternative Descriptions

SRDA Series 15 V 8 pF SMT RailClamp« Low Capacitance TVS Diode Array - SOIC-8 | Future Electronics
ESD Suppressor Diode Arrays ±15KV 8-Pin SOIC T/R | Avnet Europe
Diode: TVS array | Transfer Multisort Elektronik
ESD SUPPRESSOR DIODE ARRAY +/-15KV 8-PIN SOIC N | Dan-Mar Components
Trans Voltage Suppressor Diode 500W 3.3V V(RWM) | Rapid Electronics
TVS3.3VQUAD TVS DIODE | Component Sense
IC TVS ARRAY 4-LINE 3.3V 8SOIC | Rotakorn Electronics
Tvs Diode Array, 500W, 3.3V, Soic, Full Reel | Newark Electronics
ESD PROTECTION DEVICE, 3.3V, SOIC-8 | Farnell
TVS ARRAY 8-PIN SOIC | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRDA3.3-4.TBT?

Additional datasheets, footprints and schematics for SRDA3.3-4.TBT are listed on our Part Details page. You can also find images and similar parts to SRDA3.3-4.TBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRDA3.3-4.TBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDA3.3-4.TBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRDA3.3-4.TBT fall under?

The SRDA3.3-4.TBT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to SRDA3.3-4.TBT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRDA3.3-4.TBT you can contact the distributor directly for product support, shipping queries etc.

Is the SRDA3.3-4.TBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRDA3.3-4.TBT have stock available?

Authorised distributors including Future Electronics, Avnet Europe, Avnet America, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for SRDA3.3-4.TBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRDA3.3-4.TBT often in real-time on the comparison pages.

What if I can't find stock of SRDA3.3-4.TBT?

You can fill out our help required form which you can use to request a quote for SRDA3.3-4.TBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay