Status: | Unknown |
---|---|
Series: | SRDA05 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,917
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,917
in stock
|
Buy Now | |
element14
from US$0.40
|
1,917
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Clamping Voltage Vc Max | 21V |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SRDA05 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SRDA05 Series 4 Channel 5V Uni-Directional Lightning Protection TVS Diode-SOIC-8 | Future Electronics |
Diode, Esd Protection, 5V, Soic | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SOIC | element14 |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SRDA05-4BTG?
Additional datasheets, footprints and schematics for SRDA05-4BTG are listed on our Part Details page. You can also find images and similar parts to SRDA05-4BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDA05-4BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDA05-4BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDA05-4BTG fall under?
The SRDA05-4BTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SRDA05-4BTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDA05-4BTG you can contact the distributor directly for product support, shipping queries etc.
Is the SRDA05-4BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRDA05-4BTG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRDA05-4BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDA05-4BTG often in real-time on the comparison pages.
What if I can't find stock of SRDA05-4BTG?
You can fill out our help required form which you can use to request a quote for SRDA05-4BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.