Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | SRC4392 |
Kit Application Type | Audio |
Application Sub Type | Sample Rate Converter (SRC) |
Kit Contents | Eval Board SRC4392 DAIMB Board CD-ROM Power Supply USB Cable Product Datasheet & User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Compatible I2S/TDM Data Formats Flexible Ref & Master Clock Generation LED Indicators |
Where can I find additional details, specifications and documents for a SRC4392EVM-PDK?
Additional datasheets, footprints and schematics for SRC4392EVM-PDK are listed on our Part Details page. You can also find images and similar parts to SRC4392EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4392EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4392EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4392EVM-PDK fall under?
The SRC4392EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SRC4392EVM-PDK when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4392EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4392EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4392EVM-PDK have stock available?
There is no stock from authorised distributors for SRC4392EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4392EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of SRC4392EVM-PDK?
You can fill out our help required form which you can use to request a quote for SRC4392EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.