Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$244.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$244.91
|
No stock
|
Buy Now |
Contact Configuration | - |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | - |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 230V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Nickel |
IP Rating | IP20 IP40 IP54 |
Approvals & Standards | - |
Approval Bodies | BG |
Approval Category | UL Recognised |
External Depth | 121mm |
External Height | 100mm |
External Width | 22.5mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Power Consumption | 2W |
Supply Voltage V DC | 24V |
RELAY, SAFETY, 230VAC, 24VDC, 6A | Farnell |
Where can I find additional details, specifications and documents for a SRB301ST-V2-24VDC?
Additional datasheets, footprints and schematics for SRB301ST-V2-24VDC are listed on our Part Details page. You can also find images and similar parts to SRB301ST-V2-24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB301ST-V2-24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB301ST-V2-24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB301ST-V2-24VDC fall under?
The SRB301ST-V2-24VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SRB301ST-V2-24VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB301ST-V2-24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SRB301ST-V2-24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB301ST-V2-24VDC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SRB301ST-V2-24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB301ST-V2-24VDC often in real-time on the comparison pages.
What if I can't find stock of SRB301ST-V2-24VDC?
You can fill out our help required form which you can use to request a quote for SRB301ST-V2-24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.