Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Coil Voltage | 24V |
Contact Current | 6A |
Product Range | - |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 230V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Nickel |
IP Rating | IP20 IP40 IP54 |
Approvals & Standards | - |
Approval Bodies | BG |
Approval Category | UL Recognised |
Current Rating | 0.08A |
External Depth | 121mm |
External Height | 100mm |
External Width | 22.5mm |
Operating Temperature Max | 45°C |
Operating Temperature Min | -25°C |
Power Consumption | 2.1W |
Supply Voltage | 24VAC |
Supply Voltage V DC | 24V |
SRB301AN Safety Relay 24 Vac/dc | RS |
RELAY, SAFETY, 230VAC, 24VDC, 6A | Farnell |
Where can I find additional details, specifications and documents for a SRB301AN-24VACDC?
Additional datasheets, footprints and schematics for SRB301AN-24VACDC are listed on our Part Details page. You can also find images and similar parts to SRB301AN-24VACDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB301AN-24VACDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB301AN-24VACDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB301AN-24VACDC fall under?
The SRB301AN-24VACDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SRB301AN-24VACDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB301AN-24VACDC you can contact the distributor directly for product support, shipping queries etc.
Is the SRB301AN-24VACDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB301AN-24VACDC have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for SRB301AN-24VACDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB301AN-24VACDC often in real-time on the comparison pages.
What if I can't find stock of SRB301AN-24VACDC?
You can fill out our help required form which you can use to request a quote for SRB301AN-24VACDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.