SR99S01VBNN00G7 Connectors by METZ CONNECT

TB WIRE TO BOARD 1POS 24-16AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.53
3,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.49
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing -
No. of Positions 1Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 16AWG
Conductor Area CSA 1.5mm²
Wire Connection Method Clamp
Rated Current 9A
Rated Voltage 300V

Alternative Descriptions

SR99S01VBNN00G7 1 Position Eurostyle AWG 24-16 Black Spring Clamp Terminal Block | Future Electronics
Metz Connect Single-pole PCB terminal block, THT, Pitch, Right Angle, Spring Clamp, 1 Poles | Distrelec
Tb, Wire To Board, 1Pos, 24-16Awg | Newark Electronics
TB, WIRE TO BOARD, 1POS, 24-16AWG | Farnell
Spring Clamps | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR99S01VBNN00G7?

Additional datasheets, footprints and schematics for SR99S01VBNN00G7 are listed on our Part Details page. You can also find images and similar parts to SR99S01VBNN00G7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR99S01VBNN00G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR99S01VBNN00G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR99S01VBNN00G7 fall under?

The SR99S01VBNN00G7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to SR99S01VBNN00G7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR99S01VBNN00G7 you can contact the distributor directly for product support, shipping queries etc.

Is the SR99S01VBNN00G7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR99S01VBNN00G7 have stock available?

Authorised distributors including Future Electronics, Distrelec, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for SR99S01VBNN00G7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR99S01VBNN00G7 often in real-time on the comparison pages.

What if I can't find stock of SR99S01VBNN00G7?

You can fill out our help required form which you can use to request a quote for SR99S01VBNN00G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay