Status: | Unknown |
---|---|
Series: | SR99 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Positions | 1Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Clamp |
Rated Current | 9A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | SR99 Series |
SVHC | No SVHC (07-Jul-2017) |
Spring Clamps | Relay Specialties |
Where can I find additional details, specifications and documents for a SR99S01VBNN0002?
Additional datasheets, footprints and schematics for SR99S01VBNN0002 are listed on our Part Details page. You can also find images and similar parts to SR99S01VBNN0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR99S01VBNN0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR99S01VBNN0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR99S01VBNN0002 fall under?
The SR99S01VBNN0002 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SR99S01VBNN0002 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR99S01VBNN0002 you can contact the distributor directly for product support, shipping queries etc.
Is the SR99S01VBNN0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR99S01VBNN0002 have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for SR99S01VBNN0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR99S01VBNN0002 often in real-time on the comparison pages.
What if I can't find stock of SR99S01VBNN0002?
You can fill out our help required form which you can use to request a quote for SR99S01VBNN0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.