Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.98
|
No stock
|
Buy Now |
Meter Function | DC Current |
---|---|
Meter Range | 0µA to 500µA |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 16.5mm |
Meter Size/Dimensions | 12.5mm x 16.5mm |
Panel Cutout Depth | 15.5mm |
Supply Current | 500µA |
BATTERY LEVEL METER, 0-500UA | Farnell |
Where can I find additional details, specifications and documents for a SR9?
Additional datasheets, footprints and schematics for SR9 are listed on our Part Details page. You can also find images and similar parts to SR9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR9 fall under?
The SR9 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SR9 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR9 you can contact the distributor directly for product support, shipping queries etc.
Is the SR9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR9 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SR9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR9 often in real-time on the comparison pages.
What if I can't find stock of SR9?
You can fill out our help required form which you can use to request a quote for SR9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.