Status: | Unknown |
---|---|
Series: | SR70 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SR70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SR70 Series 12 Vcl 3 pF Surface Mount TVS Diode Array - SOT-143-4 | Future Electronics |
Diode, Esd Protection, 70V, Sot-143 | Newark Electronics |
DIODE, ESD PROTECTION, 70V, SOT-143 | element14 |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SR70-02CTG?
Additional datasheets, footprints and schematics for SR70-02CTG are listed on our Part Details page. You can also find images and similar parts to SR70-02CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR70-02CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR70-02CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR70-02CTG fall under?
The SR70-02CTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SR70-02CTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR70-02CTG you can contact the distributor directly for product support, shipping queries etc.
Is the SR70-02CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR70-02CTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SR70-02CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR70-02CTG often in real-time on the comparison pages.
What if I can't find stock of SR70-02CTG?
You can fill out our help required form which you can use to request a quote for SR70-02CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.