Status: | Unknown |
---|---|
Series: | SR6Z Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO 3PST-NC |
---|---|
Coil Voltage | 230VAC |
Contact Current | 8A |
Product Range | SR6Z Series |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | VDE |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
External Depth | 87mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 46mm |
Safety Relays SR6ZA730 | Rapid Electronics |
Sr6Za730 |Potter&brumfield Te Connectivity SR6ZA730 | Newark Electronics |
General Purpose Relay 3PST-NO/3PST-NC 250VAC 230VAC DIN Rail Box | Avnet America |
SAFETY RELAY 8A 230V | TTI Europe |
Where can I find additional details, specifications and documents for a SR6ZA730?
Additional datasheets, footprints and schematics for SR6ZA730 are listed on our Part Details page. You can also find images and similar parts to SR6ZA730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR6ZA730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR6ZA730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR6ZA730 fall under?
The SR6ZA730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR6ZA730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR6ZA730 you can contact the distributor directly for product support, shipping queries etc.
Is the SR6ZA730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR6ZA730 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SR6ZA730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR6ZA730 often in real-time on the comparison pages.
What if I can't find stock of SR6ZA730?
You can fill out our help required form which you can use to request a quote for SR6ZA730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.