Status: | Unknown |
---|---|
Series: | SR6Z Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO 3PST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | SR6Z Series |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | VDE |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE |
Coil Resistance | 480ohm |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 240V |
Current Min | 10mA |
Current Rating | 8A |
External Depth | 87mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 46mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Supply Voltage | 240VAC |
Switching Capacity | 2000 VA |
Relay, Safety, 3Pst-No, Nc, 250Vac, 8A | Newark Electronics |
RELAY, SAFETY, 3PST-NO, NC, 250VAC, 8A | Farnell |
Shrack, Safety relay on DIN mod,8A 3NO+3NC 24dc | TE Connectivity SR6ZA024 | RS Americas |
SAFETY RELAY 8A 24V | TTI Europe |
Special Order: SR6ZA024 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 480 Ω Coil Special Features: Coil Suppression Diode Force-Guided Monostable, DC 1200 mW 480 Ω | Force Guided Relay & Din-Rail | Part Number: SR6ZA024 | Internal Number: 7-1415033-1 | Alias Number: AMPS-7-1415033-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SR6ZA024?
Additional datasheets, footprints and schematics for SR6ZA024 are listed on our Part Details page. You can also find images and similar parts to SR6ZA024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR6ZA024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR6ZA024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR6ZA024 fall under?
The SR6ZA024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR6ZA024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR6ZA024 you can contact the distributor directly for product support, shipping queries etc.
Is the SR6ZA024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR6ZA024 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, TTI Europe and TE Store have stock available or on a lead time for SR6ZA024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR6ZA024 often in real-time on the comparison pages.
What if I can't find stock of SR6ZA024?
You can fill out our help required form which you can use to request a quote for SR6ZA024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.