Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 3PST-NO 3PST-NC |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Resistance | 720ohm |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
DC Coil Power | 800mW |
External Depth | 16.5mm |
External Height | 16.5mm |
External Length / Height | 16.5mm |
External Width | 55mm |
Sr6A6K24 |Potter&brumfield Te Connectivity SR6A6K24 | Newark Electronics |
PCB Relay 3PST-NO/3PST-NC 8A 720Ohm | RS |
Shrack, PCB Relay 3PST-NO/3PST-NC 8A 720Ohm | TE Connectivity SR6A6K24 | RS Americas |
SAFETY RELAY 24V 8A 3NO+3NC TH | TTI Europe |
Where can I find additional details, specifications and documents for a SR6A6K24?
Additional datasheets, footprints and schematics for SR6A6K24 are listed on our Part Details page. You can also find images and similar parts to SR6A6K24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR6A6K24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR6A6K24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR6A6K24 fall under?
The SR6A6K24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR6A6K24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR6A6K24 you can contact the distributor directly for product support, shipping queries etc.
Is the SR6A6K24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR6A6K24 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, RS Americas and TTI Europe have stock available or on a lead time for SR6A6K24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR6A6K24 often in real-time on the comparison pages.
What if I can't find stock of SR6A6K24?
You can fill out our help required form which you can use to request a quote for SR6A6K24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.