Status: | Unknown |
---|---|
Series: | SR4 D/M Series |
RoHS: | Unknown |
Prices starting from US$16.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.99
|
127
in stock
|
Buy Now | |
TE Store
from US$40.45
|
6,606
in stock
|
Buy Now | |
TTI Europe
from US$16.06
|
2,060
in stock
|
Buy Now | |
Rapid Electronics
from US$16.09
|
697
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$20.52
|
127
in stock
|
Buy Now | |
Avnet America
from US$18.10
|
-
|
Buy Now | |
RS Americas
from US$20.38
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Product Range | SR4 D/M Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | TUV VDE |
Approval Category | UL Recognised |
Coil Resistance | 180ohm |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Current Min | 10mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 400V |
Current Rating | 8A |
DC Coil Power | 800mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1500VAC |
External Depth | 13mm |
External Height | 16mm |
External Length / Height | 16mm |
External Width | 40mm |
Insulation Resistance | 100Mohm |
Mechanical Life | 10 000 000 Operations |
Must Actuate Voltage | 9V |
Must Release Voltage | 1.2V |
No. of Mechanical Operations | 10000000 |
Operating Time | 12ms |
SR4M4012 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 800 mW Coil Resistance: 180 Ω Coil Voltage Rating: 12 VDC Force-Guided Monostable, DC 800 mW 180 Ω | Force Guided Relay With 4 Contact | Part Number: SR4M4012 | Internal Number: 8-1415053-1 | TE Connectivity | TE Store |
SAFETY RELAY 8A 12V | TTI Europe |
Safety Relays SAFETY RELAY | Rapid Electronics |
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A | Newark Electronics |
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A | Farnell |
Electromechanical Relay 3PST-NO/SPST-NC 8A 12VDC 180Ohm Through Hole | Avnet America |
Shrack, PCB safety relay,8A 3PNO+SPNC 12dc 800mW | TE Connectivity SR4M4012 | RS Americas |
Where can I find additional details, specifications and documents for a SR4M4012?
Additional datasheets, footprints and schematics for SR4M4012 are listed on our Part Details page. You can also find images and similar parts to SR4M4012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR4M4012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR4M4012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR4M4012 fall under?
The SR4M4012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR4M4012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR4M4012 you can contact the distributor directly for product support, shipping queries etc.
Is the SR4M4012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR4M4012 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SR4M4012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR4M4012 often in real-time on the comparison pages.
What if I can't find stock of SR4M4012?
You can fill out our help required form which you can use to request a quote for SR4M4012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.