Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Ceramic 1uF 100V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Ceramic Capacitor 1Uf, 100V, X7R, 10%, Radial | Newark Electronics |
SR Series 10.16 x 10.16 mm 1 uF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Where can I find additional details, specifications and documents for a SR401C105KAA.?
Additional datasheets, footprints and schematics for SR401C105KAA. are listed on our Part Details page. You can also find images and similar parts to SR401C105KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR401C105KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR401C105KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR401C105KAA. fall under?
The SR401C105KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR401C105KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR401C105KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR401C105KAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR401C105KAA. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for SR401C105KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR401C105KAA. often in real-time on the comparison pages.
What if I can't find stock of SR401C105KAA.?
You can fill out our help required form which you can use to request a quote for SR401C105KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.