Status: | Unknown |
---|---|
Series: | Pan-Lug SR Series |
RoHS: | Compliant |
Product Range | Pan-Lug SR Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 6AWG |
Terminal Type | Splicer / Reducer |
RoHS Compliant | Yes |
Terminal, Splicer/Reducer, 350Kcmil | Newark Electronics |
Conn Terminal Block F 4 POS Screw Cable Mount | Avnet America |
Splicer/reducer, aluminum, dual rated, type SR, #6 AWG - 350 kcmil. | Panduit SR-350-XY | RS Americas |
Terminals Splicer/Reducer, Aluminum, Dual Rated, # | Sager |
Where can I find additional details, specifications and documents for a SR-350-XY?
Additional datasheets, footprints and schematics for SR-350-XY are listed on our Part Details page. You can also find images and similar parts to SR-350-XY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR-350-XY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR-350-XY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR-350-XY fall under?
The SR-350-XY is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to SR-350-XY when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR-350-XY you can contact the distributor directly for product support, shipping queries etc.
Is the SR-350-XY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR-350-XY have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for SR-350-XY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR-350-XY often in real-time on the comparison pages.
What if I can't find stock of SR-350-XY?
You can fill out our help required form which you can use to request a quote for SR-350-XY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.