Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
element14
from US$0.33
|
33,533
in stock
|
Buy Now | |
Farnell
from US$0.33
|
33,533
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
1,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
512
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
386
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
CAP, 1UF, 100V, Z5U, RADIAL | element14 |
SR30 SR 1uF Ceramic Multilayer Capacitor, 100 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR301E105MAR | RS Americas |
Cap, 1Uf, 100V, Z5U, Radial | Newark Electronics |
CAPACITOR CERAMIC , RADIAL 1.0 UF 100V, | RS |
SR Series 7.62 x 7.62 mm 1 uF 100 V ▒20% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 100 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR301E105MAR?
Additional datasheets, footprints and schematics for SR301E105MAR are listed on our Part Details page. You can also find images and similar parts to SR301E105MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR301E105MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301E105MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR301E105MAR fall under?
The SR301E105MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR301E105MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR301E105MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR301E105MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR301E105MAR have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for SR301E105MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR301E105MAR often in real-time on the comparison pages.
What if I can't find stock of SR301E105MAR?
You can fill out our help required form which you can use to request a quote for SR301E105MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.