Status: | Unknown |
---|---|
Series: | SRAZ Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SRAZ Series |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Nickel |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 6A |
External Depth | 64mm |
External Height | 87mm |
External Width | 20mm |
Relay, Safety, 24VDC, 6A, DPDT-NO, Plug In, Din Rail, SR2Z Series | TE Connectivity SR2ZY024 | RS Americas |
Industrial PCB Relay, DPDT, 24V, 6A | RS |
Sr2Zy024 |Potter&brumfield Te Connectivity SR2ZY024 | Newark Electronics |
Safety Relay, 24 VDC, DPDT, SR2Z Series, DIN Rail, 6 A, Cage Clamp | Avnet America |
SAFETY RELAY 6A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a SR2ZY024?
Additional datasheets, footprints and schematics for SR2ZY024 are listed on our Part Details page. You can also find images and similar parts to SR2ZY024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2ZY024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2ZY024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2ZY024 fall under?
The SR2ZY024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SR2ZY024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2ZY024 you can contact the distributor directly for product support, shipping queries etc.
Is the SR2ZY024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR2ZY024 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SR2ZY024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2ZY024 often in real-time on the comparison pages.
What if I can't find stock of SR2ZY024?
You can fill out our help required form which you can use to request a quote for SR2ZY024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.