Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Compliant |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.75
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
36
in stock
|
Buy Now | |
element14
from US$9.06
|
36
in stock
|
Buy Now | |
Carlton-Bates
from US$6.71
|
33
in stock
|
Buy Now | |
RS Americas
from US$6.27
|
9
in stock
|
Buy Now | |
Avnet America
from US$7.69
|
-
|
Buy Now | |
Sager
from US$7.82
|
-
|
Buy Now |
Product Range | SR Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 2AWG |
Terminal Type | Splicer / Reducer |
RoHS Compliant | Yes |
Splicer/Reducer, Uninsltd, Screw, 2Awg | Newark Electronics |
Splice, 14, - 2 AWG, CU/AL Conductor, Aluminum, 2 Screw | Carlton-Bates |
Splicer/reducer, aluminum, dual rated, type SR, #14 - #2 AWG, #14 - #10 AWG SOL. | Panduit SR-2-XY | RS Americas |
Splice Terminal (2-14)AWG/(10-14)AWG 35.1mm 12.7mm Tin | Avnet America |
Terminals Splicer/Reducer ALUM Dual Rated, # | Sager |
Where can I find additional details, specifications and documents for a SR-2-XY?
Additional datasheets, footprints and schematics for SR-2-XY are listed on our Part Details page. You can also find images and similar parts to SR-2-XY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR-2-XY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR-2-XY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR-2-XY fall under?
The SR-2-XY is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to SR-2-XY when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR-2-XY you can contact the distributor directly for product support, shipping queries etc.
Is the SR-2-XY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR-2-XY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for SR-2-XY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR-2-XY often in real-time on the comparison pages.
What if I can't find stock of SR-2-XY?
You can fill out our help required form which you can use to request a quote for SR-2-XY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.