Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$152.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$290.03
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$201.75
|
1
in stock
|
Buy Now | |
RS Americas
from US$313.80
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$319.11
|
-
|
Buy Now | |
element14
from US$276.66
|
-
|
Buy Now | |
Distrelec
from US$224.41
|
-
|
Buy Now | |
Farnell
from US$152.30
|
-
|
Buy Now |
No. of Analogue Inputs | 4 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 4 |
No. of Digital Outputs | 4 |
Product Range | - |
Approval Bodies | CE CSA C-tick UL |
External Depth | 59.5mm |
External Length / Height | 90mm |
External Width | 72mm |
Input Voltage Max | 24VDC |
Input Voltage Min | 24VDC |
No. of Inputs | 8 |
No. of Outputs | 4Outputs |
Supply Voltage | 24VDC |
Supply Voltage Max | 24VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zelio PLC starter pack,SR2PACKBD 12 i/o | RS |
Starter kit | Transfer Multisort Elektronik |
Smart Relay, Programmable, 24VDC, 12-Pin, Zelio Logic SR2 Series | Schneider Electric SR2PACKBD | RS Americas |
Compact Relay, 8 I/4 O Digital | Newark Electronics |
Schneider Electric PLC Starter Kit 8DI (4D/A) 4DO 24V | Distrelec |
Where can I find additional details, specifications and documents for a SR2PACKBD?
Additional datasheets, footprints and schematics for SR2PACKBD are listed on our Part Details page. You can also find images and similar parts to SR2PACKBD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2PACKBD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2PACKBD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2PACKBD fall under?
The SR2PACKBD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SR2PACKBD when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2PACKBD you can contact the distributor directly for product support, shipping queries etc.
Is the SR2PACKBD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR2PACKBD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SR2PACKBD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2PACKBD often in real-time on the comparison pages.
What if I can't find stock of SR2PACKBD?
You can fill out our help required form which you can use to request a quote for SR2PACKBD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.