Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 7.62mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Radial Capacitor SR27 50V X7R 0.1uF 10% | RS |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
SR Series 6.604 x 6.35 mm 100 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor Ceramic, Radial .1uF, 50V, 10%, X7R | AVX SR275C104KAR | RS Americas |
CAP, 0.1µF, 50V, 10%, X7R | Farnell |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR275C104KAR?
Additional datasheets, footprints and schematics for SR275C104KAR are listed on our Part Details page. You can also find images and similar parts to SR275C104KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR275C104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR275C104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR275C104KAR fall under?
The SR275C104KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR275C104KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR275C104KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR275C104KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR275C104KAR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SR275C104KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR275C104KAR often in real-time on the comparison pages.
What if I can't find stock of SR275C104KAR?
You can fill out our help required form which you can use to request a quote for SR275C104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.