Status: | Unknown |
---|---|
Series: | SR21 Series |
RoHS: | Unknown |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 7.5mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | SR21 Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 26mm |
External Length / Height | 90mm |
External Width | 20mm |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Output Current Max | 100mA |
Response Time | 20µs |
Sensor Input | Optical |
Slot Width | 2mm |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M8 |
Photoswitch, Slot Sensor | Newark Electronics |
PHOTOSWITCH, SLOT SENSOR | element14 |
Status: | Unknown |
---|---|
Series: | SR21 Series |
RoHS: | Compliant |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 7.5mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | SR21 Series |
Sensing Mode | Reflective |
Sensor Input | Optical |
RoHS Compliant | Yes |
Photoelectric Sensors 953151080 Sensor Fork type | Sager |
Where can I find additional details, specifications and documents for a SR21-RG?
Additional datasheets, footprints and schematics for SR21-RG are listed on our Part Details page. You can also find images and similar parts to SR21-RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR21-RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR21-RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR21-RG fall under?
The SR21-RG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SR21-RG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR21-RG you can contact the distributor directly for product support, shipping queries etc.
Is the SR21-RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR21-RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SR21-RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR21-RG often in real-time on the comparison pages.
What if I can't find stock of SR21-RG?
You can fill out our help required form which you can use to request a quote for SR21-RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.