SR215E474MAA. Capacitors by KYOCERA AVX

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 50V
Product Range SkyCap SR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 5.08mm
Operating Temperature Min 10°C
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial | Newark Electronics
Cap Ceramic 0.47uF 50V Z5U 20% Radial 5.08mm 85°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR215E474MAA.?

Additional datasheets, footprints and schematics for SR215E474MAA. are listed on our Part Details page. You can also find images and similar parts to SR215E474MAA. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR215E474MAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E474MAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR215E474MAA. fall under?

The SR215E474MAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR215E474MAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E474MAA. you can contact the distributor directly for product support, shipping queries etc.

Is the SR215E474MAA. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR215E474MAA. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR215E474MAA..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR215E474MAA. often in real-time on the comparison pages.

What if I can't find stock of SR215E474MAA.?

You can fill out our help required form which you can use to request a quote for SR215E474MAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay