Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 2µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
RoHS Compliant | Yes |
1.0UF 50V 20% 5.08MM | TTI Europe |
Ceramic Capacitor, 1Uf, 50V, Z5U, 20% | Newark Electronics |
SR Series 5.08 x 5.08 mm 1uF 50 V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Cap Ceramic 1uF 50V Z5U 20% Radial 5.08mm 85°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SR215E105MARTR1.?
Additional datasheets, footprints and schematics for SR215E105MARTR1. are listed on our Part Details page. You can also find images and similar parts to SR215E105MARTR1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E105MARTR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E105MARTR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E105MARTR1. fall under?
The SR215E105MARTR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E105MARTR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E105MARTR1. you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E105MARTR1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR215E105MARTR1. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SR215E105MARTR1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E105MARTR1. often in real-time on the comparison pages.
What if I can't find stock of SR215E105MARTR1.?
You can fill out our help required form which you can use to request a quote for SR215E105MARTR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.