Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.08
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | +80% -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
Climatic Category | 25/085/56 |
External Depth | 3.18mm |
External Length / Height | 7.62mm |
External Width | 5.08mm |
Height | 7.62mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -80ppm/°C |
Temperature Coefficient | -80ppm/°C to +30ppm/°C |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Ceramic Capacitor, 0.1Uf, 50V, Z5U, Radial | Newark Electronics |
CAP, 0.1µF, 50V, Z5U | element14 |
SR Series 5.08 x 5.08 mm 100 nF 50V -20 / +80% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, -20%, +80%, Z5U, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR215E104ZAR?
Additional datasheets, footprints and schematics for SR215E104ZAR are listed on our Part Details page. You can also find images and similar parts to SR215E104ZAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E104ZAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E104ZAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E104ZAR fall under?
The SR215E104ZAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E104ZAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E104ZAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E104ZAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E104ZAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR215E104ZAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E104ZAR often in real-time on the comparison pages.
What if I can't find stock of SR215E104ZAR?
You can fill out our help required form which you can use to request a quote for SR215E104ZAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.