Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.022µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | Through Hole |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Cap Ceramic 0.022uF 50V X7R 10% Radial 5.08mm 125C | Future Electronics |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C223KARTR1?
Additional datasheets, footprints and schematics for SR215C223KARTR1 are listed on our Part Details page. You can also find images and similar parts to SR215C223KARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C223KARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C223KARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C223KARTR1 fall under?
The SR215C223KARTR1 is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C223KARTR1 when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C223KARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C223KARTR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR215C223KARTR1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR215C223KARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C223KARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR215C223KARTR1?
You can fill out our help required form which you can use to request a quote for SR215C223KARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.