Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor,ceramic,100Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kyocera Avx SR215C104MARTR2 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C104MARTR2.?
Additional datasheets, footprints and schematics for SR215C104MARTR2. are listed on our Part Details page. You can also find images and similar parts to SR215C104MARTR2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C104MARTR2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C104MARTR2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C104MARTR2. fall under?
The SR215C104MARTR2. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C104MARTR2. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C104MARTR2. you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C104MARTR2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR215C104MARTR2. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR215C104MARTR2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C104MARTR2. often in real-time on the comparison pages.
What if I can't find stock of SR215C104MARTR2.?
You can fill out our help required form which you can use to request a quote for SR215C104MARTR2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.