Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 200V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
MLCC-Leaded 200V 22pF C0G 5%Long Leads 1min | Rapid Electronics |
Ceramic Capacitor, Multilayer, Ceramic, 200V, 5% +Tol, 5% -Tol, C0G, -/+30Ppm/Cel Tc, 0.000022Uf, Through Hole Mount, 2012 Rohs Compliant: Yes |Kyocera Avx SR212A220JAA | Newark Electronics |
Where can I find additional details, specifications and documents for a SR212A220JAA.?
Additional datasheets, footprints and schematics for SR212A220JAA. are listed on our Part Details page. You can also find images and similar parts to SR212A220JAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR212A220JAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR212A220JAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR212A220JAA. fall under?
The SR212A220JAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR212A220JAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR212A220JAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR212A220JAA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR212A220JAA. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SR212A220JAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR212A220JAA. often in real-time on the comparison pages.
What if I can't find stock of SR212A220JAA.?
You can fill out our help required form which you can use to request a quote for SR212A220JAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.