Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 33000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SR211C333KAA?
Additional datasheets, footprints and schematics for SR211C333KAA are listed on our Part Details page. You can also find images and similar parts to SR211C333KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C333KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C333KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C333KAA fall under?
The SR211C333KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C333KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C333KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C333KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C333KAA have stock available?
Authorised distributors including Jameco Electronics and Newark Electronics have stock available or on a lead time for SR211C333KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C333KAA often in real-time on the comparison pages.
What if I can't find stock of SR211C333KAA?
You can fill out our help required form which you can use to request a quote for SR211C333KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.